Logic Family / Base Number | 74FCT16374 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 6.5ns |
Frequency | 1MHz |
Output Current | - |
Logic Case Style | SSOP |
No. of Pins | 48Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74FCT |
Logic IC Base Number | 7416374 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 74FCT16374ATPVG?
Additional datasheets, footprints and schematics for 74FCT16374ATPVG are listed on our Part Details page. You can also find images and similar parts to 74FCT16374ATPVG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74FCT16374ATPVG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74FCT16374ATPVG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74FCT16374ATPVG fall under?
The 74FCT16374ATPVG is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74FCT16374ATPVG when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74FCT16374ATPVG you can contact the distributor directly for product support, shipping queries etc.
Is the 74FCT16374ATPVG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74FCT16374ATPVG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 74FCT16374ATPVG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74FCT16374ATPVG often in real-time on the comparison pages.
What if I can't find stock of 74FCT16374ATPVG?
You can fill out our help required form which you can use to request a quote for 74FCT16374ATPVG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.