Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
No. of Channels | 4Channels |
---|---|
Output Current | - |
Switch Type | - |
On State Resistance Max | 15ohm |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LOW VOLT QUAD 2 | 1 MUX/DEM B |
---|---|
RoHS Compliant | YES |
LOGIC | RS |
Low-Voltage Quad 2:1 Mux/Demux Bus Switch | Avnet America |
Bus Switch, 4-Ch, 3.6V, Tssop-16 | Newark Electronics |
74CBTLV Series 2.3 to 3.6 V Low Voltage Quad 2:1 Mux/Demux Bus Switch - TSSOP-16 | Future Electronics |
BUS SWITCH, 4-CH, 3.6V, TSSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a 74CBTLV3257PGG?
Additional datasheets, footprints and schematics for 74CBTLV3257PGG are listed on our Part Details page. You can also find images and similar parts to 74CBTLV3257PGG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74CBTLV3257PGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74CBTLV3257PGG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74CBTLV3257PGG fall under?
The 74CBTLV3257PGG is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to 74CBTLV3257PGG when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74CBTLV3257PGG you can contact the distributor directly for product support, shipping queries etc.
Is the 74CBTLV3257PGG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74CBTLV3257PGG have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 74CBTLV3257PGG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74CBTLV3257PGG often in real-time on the comparison pages.
What if I can't find stock of 74CBTLV3257PGG?
You can fill out our help required form which you can use to request a quote for 74CBTLV3257PGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.