Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
No. of Channels | 2Channels |
---|---|
Output Current | - |
Switch Type | Bus Switch |
On State Resistance Max | 4ohm |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bus Switch, 2-Ch, 3.6V, Tssop-16 | Newark Electronics |
BUS SWITCH, 2-CH, 3.6V, TSSOP-16 | element14 |
74CB Series 2.3 to 3.6 V Dual 1-of-4 FET Multiplexer/Demultiplexer - TSSOP-16 | Future Electronics |
Bus Switch Dual SP4T 1-Element 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74CB3Q3253PWJ?
Additional datasheets, footprints and schematics for 74CB3Q3253PWJ are listed on our Part Details page. You can also find images and similar parts to 74CB3Q3253PWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74CB3Q3253PWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74CB3Q3253PWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74CB3Q3253PWJ fall under?
The 74CB3Q3253PWJ is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74CB3Q3253PWJ when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74CB3Q3253PWJ you can contact the distributor directly for product support, shipping queries etc.
Is the 74CB3Q3253PWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74CB3Q3253PWJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74CB3Q3253PWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74CB3Q3253PWJ often in real-time on the comparison pages.
What if I can't find stock of 74CB3Q3253PWJ?
You can fill out our help required form which you can use to request a quote for 74CB3Q3253PWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.