Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | 4.7ns |
No. of Pins | 5Pins |
Logic Case Style | X2SON |
Supply Voltage Min | 700mV |
Supply Voltage Max | 2.75V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Buffer / Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Voltage Level Translator CMOS 5-Pin X2SON T/R | Avnet America |
74Axp1T34Gx/Sot1226/X2Son5 Rohs Compliant: Yes |Nexperia 74AXP1T34GXH | Newark Electronics |
Where can I find additional details, specifications and documents for a 74AXP1T34GXH?
Additional datasheets, footprints and schematics for 74AXP1T34GXH are listed on our Part Details page. You can also find images and similar parts to 74AXP1T34GXH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AXP1T34GXH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AXP1T34GXH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AXP1T34GXH fall under?
The 74AXP1T34GXH is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to 74AXP1T34GXH when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AXP1T34GXH you can contact the distributor directly for product support, shipping queries etc.
Is the 74AXP1T34GXH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AXP1T34GXH have stock available?
Authorised distributors including Avnet America, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 74AXP1T34GXH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AXP1T34GXH often in real-time on the comparison pages.
What if I can't find stock of 74AXP1T34GXH?
You can fill out our help required form which you can use to request a quote for 74AXP1T34GXH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.