74AVCH16T245DGG 11 Part Information

Details for 74AVCH16T245DGG 11 by Nexperia

Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers

Part Downloads

Part Specifications

Logic Family / Base Number 74AVC16T245
Logic Device Type Transceiver Translating
Logic Case Style TSSOP
No. of Pins 48Pins
Supply Voltage Min 800mV
Supply Voltage Max 3.6V
Logic IC Family 74AVC
Logic IC Base Number 7416T245
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AVCH16T245DGG 11?

Additional datasheets, footprints and schematics for 74AVCH16T245DGG 11 are listed in our Part Details tab. You can also find the 74AVCH16T245DGG 11 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AVCH16T245DGG 11 in the Pricing & Inventory tab next to part details. You can view 74AVCH16T245DGG 11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AVCH16T245DGG 11 fall under?

The 74AVCH16T245DGG 11 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to 74AVCH16T245DGG 11 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AVCH16T245DGG 11 you can contact the distributor directly for product support, shipping queries etc.

Is the 74AVCH16T245DGG 11 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74AVCH16T245DGG 11 have stock available?

There is no stock from authorised distributors for 74AVCH16T245DGG 11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AVCH16T245DGG 11 often in real-time on the comparison pages.

What if I can't find stock of 74AVCH16T245DGG 11?

You can fill out our help required form which you can use to request a quote for 74AVCH16T245DGG 11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74AVCH16T245DGG 11

Loading...
Loading Results for 74AVCH16T245DGG 11
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us