74AVC8T245PW Part Information
Details for 74AVC8T245PW by Nexperia
Nexperia product taxonomy > Analog & Logic ICs > Asynchronous interface logic > Voltage translators (level-shifters)
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0700 |
10 | 0.9430 |
50 | 0.8120 |
100 | 0.6850 |
250 | 0.5500 |
500 | 0.4540 |
1000 | 0.4450 |
Stock Information
Details
Part Downloads
Alternative Part Descriptions
- IC, 8BIT, TXRX, TRI-ST, TSSOP24; Logic Device Type:Transceiver, Translating; Logic Family / Base Number:74AVC8T245; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC Family:74AVC;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74AVC8T245PW?
Additional datasheets, footprints and schematics for 74AVC8T245PW are listed in our Part Details tab. You can also find the 74AVC8T245PW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AVC8T245PW in the Pricing & Inventory tab next to part details. You can view 74AVC8T245PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AVC8T245PW fall under?
The 74AVC8T245PW is listed under Nexperia product taxonomy > Analog & Logic ICs > Asynchronous interface logic > Voltage translators (level-shifters).
Can I view similar or alternative parts?
You can view similar parts to 74AVC8T245PW when available in the Voltage translators (level-shifters) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AVC8T245PW you can contact the distributor directly for product support, shipping queries etc.
Is the 74AVC8T245PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AVC8T245PW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74AVC8T245PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AVC8T245PW often in real-time on the comparison pages.
What if I can't find stock of 74AVC8T245PW?
You can fill out our help required form which you can use to request a quote for 74AVC8T245PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.