Logic Family / Base Number | 74AVC8T245 |
---|---|
Logic Device Type | Transceiver Translating |
Logic Case Style | DHVQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AVC |
Logic IC Base Number | 748T245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TXRX/TRANSLATING, AEC-Q100, DHVQFN-24 | Farnell |
Bus XCVR Dual 8-CH 3-ST 24-Pin DHVQFN Reel | Avnet Asia |
8-bit dual supply translating transceiver with configurable voltage translation | Future Electronics |
Where can I find additional details, specifications and documents for a 74AVC8T245BQ-Q100J?
Additional datasheets, footprints and schematics for 74AVC8T245BQ-Q100J are listed on our Part Details page. You can also find images and similar parts to 74AVC8T245BQ-Q100J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AVC8T245BQ-Q100J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AVC8T245BQ-Q100J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AVC8T245BQ-Q100J fall under?
The 74AVC8T245BQ-Q100J is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AVC8T245BQ-Q100J when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AVC8T245BQ-Q100J you can contact the distributor directly for product support, shipping queries etc.
Is the 74AVC8T245BQ-Q100J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AVC8T245BQ-Q100J have stock available?
Authorised distributors including Farnell, element14, Avnet Asia, Future Electronics and Avnet America have stock available or on a lead time for 74AVC8T245BQ-Q100J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AVC8T245BQ-Q100J often in real-time on the comparison pages.
What if I can't find stock of 74AVC8T245BQ-Q100J?
You can fill out our help required form which you can use to request a quote for 74AVC8T245BQ-Q100J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.