74AVC4T245GU 115 Part Information

Details for 74AVC4T245GU 115 by Nexperia

Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers

Part Downloads

Featured content from Farnell

Part Specifications

Logic Family / Base Number 74AVC4T245
Logic Device Type Transceiver Translating
Logic Case Style XQFN
No. of Pins 16Pins
Supply Voltage Min 800mV
Supply Voltage Max 3.6V
Logic IC Family 74AVC
Logic IC Base Number 744T245
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • Voltage Level Translator XQFN16 | RS Components
  • TRANSCEIVER/TRANSLATING, 3-STATE, XQFN16; Logic Family / Base Number:74AVC4T245; Logic Device Type:Transceiver, Translating; Logic Case Style:XQFN; No. of Pins:16Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes | Newark Electronics
  • 74AVC Series 0.8 - 3.6 V 4 Bit Dual Supply Translating Transceiver - XQFN-16 | Future Electronics EMEA
  • 4-BIT DUAL SUPPLY TRANSLATING TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION; 3-STATE | Avnet America
  • 4-BIT DUAL SUPPLY TRANSLATING TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION; 3-STATE | Avnet Europe
  • 4-BIT DUAL SUPPLY TRANSLATING TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION; 3-STATE | Avnet Asia
  • 74AVC Series 0.8 - 3.6 V 4 Bit Dual Supply Translating Transceiver - XQFN-16 | Future Electronics
  • 74AVC Series 0.8 - 3.6 V 4 Bit Dual Supply Translating Transceiver - XQFN-16 | Future Electronics APAC

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AVC4T245GU 115?

Additional datasheets, footprints and schematics for 74AVC4T245GU 115 are listed in our Part Details tab. You can also find the 74AVC4T245GU 115 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AVC4T245GU 115 in the Pricing & Inventory tab next to part details. You can view 74AVC4T245GU 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AVC4T245GU 115 fall under?

The 74AVC4T245GU 115 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to 74AVC4T245GU 115 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AVC4T245GU 115 you can contact the distributor directly for product support, shipping queries etc.

Is the 74AVC4T245GU 115 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74AVC4T245GU 115 have stock available?

Authorised distributors including RS Components, Newark Electronics, Future Electronics EMEA, Avnet America and Avnet Europe have stock available or on a lead time for 74AVC4T245GU 115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AVC4T245GU 115 often in real-time on the comparison pages.

What if I can't find stock of 74AVC4T245GU 115?

You can fill out our help required form which you can use to request a quote for 74AVC4T245GU 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74AVC4T245GU 115

Loading...
Loading Results for 74AVC4T245GU 115