74AVC4T245BQ Part Information

Details for 74AVC4T245BQ by Nexperia

Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers

Part Downloads

Featured content from Farnell

Part Specifications

Logic Family / Base Number 74AVC4T245
Logic Device Type Transceiver Translating
Logic Case Style DHVQFN
No. of Pins 16Pins
Supply Voltage Min 800mV
Supply Voltage Max 3.6V
Logic IC Family 74AVC
Logic IC Base Number 744T245
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Data Rate 380Mbps
Operating Temperature Range -40°C to +125°C
Supply Voltage Range 800mV to 3.6V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AVC4T245BQ?

Additional datasheets, footprints and schematics for 74AVC4T245BQ are listed in our Part Details tab. You can also find the 74AVC4T245BQ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AVC4T245BQ in the Pricing & Inventory tab next to part details. You can view 74AVC4T245BQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AVC4T245BQ fall under?

The 74AVC4T245BQ is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to 74AVC4T245BQ when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AVC4T245BQ you can contact the distributor directly for product support, shipping queries etc.

Is the 74AVC4T245BQ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74AVC4T245BQ have stock available?

There is no stock from authorised distributors for 74AVC4T245BQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AVC4T245BQ often in real-time on the comparison pages.

What if I can't find stock of 74AVC4T245BQ?

You can fill out our help required form which you can use to request a quote for 74AVC4T245BQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74AVC4T245BQ

Loading...
Loading Results for 74AVC4T245BQ