74AVC2T45DP 125 Part Information

Details for 74AVC2T45DP 125 by Nexperia

Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers

Part Downloads

Featured content from Farnell

Part Specifications

Logic Family / Base Number 74AVC2T245
Logic Device Type Transceiver Translating
Logic Case Style TSSOP
No. of Pins 8Pins
Supply Voltage Min 800mV
Supply Voltage Max 3.6V
Logic IC Family 74AVC
Logic IC Base Number 742T245
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • TRANSCEIVER, BIDIR TRANSLATOR, TSSOP-8; Logic Family / Base Number:74AVC2T245; Logic Device Type:Transceiver, Translating; Logic Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes | Newark Electronics
  • 74AVC Series 3.6 V 3-State Dual-Bit Dual-Supply Translator/Transceiver -TSSOP -8 | Future Electronics EMEA
  • Bus XCVR Single 2-CH 3-ST 8-Pin TSSOP | Avnet America
  • Bus XCVR Single 2-CH 3-ST 8-Pin TSSOP | Avnet Europe
  • Bus XCVR Single 2-CH 3-ST 8-Pin TSSOP | Avnet Asia
  • 74AVC Series 3.6 V 3-State Dual-Bit Dual-Supply Translator/Transceiver -TSSOP -8 | Future Electronics
  • 74AVC Series 3.6 V 3-State Dual-Bit Dual-Supply Translator/Transceiver -TSSOP -8 | Future Electronics APAC

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AVC2T45DP 125?

Additional datasheets, footprints and schematics for 74AVC2T45DP 125 are listed in our Part Details tab. You can also find the 74AVC2T45DP 125 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AVC2T45DP 125 in the Pricing & Inventory tab next to part details. You can view 74AVC2T45DP 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AVC2T45DP 125 fall under?

The 74AVC2T45DP 125 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to 74AVC2T45DP 125 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AVC2T45DP 125 you can contact the distributor directly for product support, shipping queries etc.

Is the 74AVC2T45DP 125 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74AVC2T45DP 125 have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Avnet Europe and Avnet Asia have stock available or on a lead time for 74AVC2T45DP 125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AVC2T45DP 125 often in real-time on the comparison pages.

What if I can't find stock of 74AVC2T45DP 125?

You can fill out our help required form which you can use to request a quote for 74AVC2T45DP 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74AVC2T45DP 125

Loading...
Loading Results for 74AVC2T45DP 125