Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
2,382
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,382
in stock
|
Buy Now | |
element14
from US$0.21
|
2,382
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Family / Base Number | 74AUP2G80 |
---|---|
Flip-Flop Type | D |
Propagation Delay | - |
Frequency | 309MHz |
Output Current | 20mA |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Trigger Type | Positive Edge |
IC Output Type | Inverted |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AUP |
Logic IC Base Number | 742G80 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Flip-Flop, D-Type, 309Mhz, Vssop-8 | Newark Electronics |
FLIP-FLOP, D-TYPE, 309MHZ, VSSOP-8 | element14 |
Low-power dual D-type flip-flop positive-edge trigger | Future Electronics |
Flip Flop D-Type Pos-Edge 2-Element 8-Pin VSSOP | Avnet America |
Where can I find additional details, specifications and documents for a 74AUP2G80DC 125?
Additional datasheets, footprints and schematics for 74AUP2G80DC 125 are listed on our Part Details page. You can also find images and similar parts to 74AUP2G80DC 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP2G80DC 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP2G80DC 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP2G80DC 125 fall under?
The 74AUP2G80DC 125 is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74AUP2G80DC 125 when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP2G80DC 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP2G80DC 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AUP2G80DC 125 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for 74AUP2G80DC 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP2G80DC 125 often in real-time on the comparison pages.
What if I can't find stock of 74AUP2G80DC 125?
You can fill out our help required form which you can use to request a quote for 74AUP2G80DC 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.