Logic Family / Base Number | 74AUP1T50 |
---|---|
Logic Device Type | Buffer Translator |
Logic Case Style | X2SON |
No. of Pins | 5Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AUP |
Logic IC Base Number | 741T50 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
BUFFER/LEVEL TRANSALTOR, X2SON-5 | Farnell |
74AUP Series 3.6 V Low-Power Buffer with Voltage-Level Translator - X2SON-5 | Future Electronics |
Buffer Single Non-Inverting 5-Pin X2SON T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74AUP1T50GXH?
Additional datasheets, footprints and schematics for 74AUP1T50GXH are listed on our Part Details page. You can also find images and similar parts to 74AUP1T50GXH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP1T50GXH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP1T50GXH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP1T50GXH fall under?
The 74AUP1T50GXH is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AUP1T50GXH when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1T50GXH you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP1T50GXH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AUP1T50GXH have stock available?
Authorised distributors including Chip One Stop, Farnell, element14, Future Electronics and Avnet America have stock available or on a lead time for 74AUP1T50GXH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP1T50GXH often in real-time on the comparison pages.
What if I can't find stock of 74AUP1T50GXH?
You can fill out our help required form which you can use to request a quote for 74AUP1T50GXH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.