Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,433
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
57,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,433
in stock
|
Buy Now | |
element14
from US$0.17
|
1,433
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Logic Device Type | Buffer, Converter |
---|---|
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AUP |
RoHS Compliant | Yes |
74AUP Series 1.1 - 3.6 V Low-Power Dual Supply Translating Buffer - TSSOP5 | Future Electronics |
Buffer/Converter 1-CH Non-Inverting CMOS 5-Pin TSSOP T/R | Avnet America |
Ic, Buffer, Low Pwr, Non Inv, Tssop5 | Newark Electronics |
IC, BUFFER, LOW PWR, NON INV, TSSOP5 | element14 |
Where can I find additional details, specifications and documents for a 74AUP1T34GW,125.?
Additional datasheets, footprints and schematics for 74AUP1T34GW,125. are listed on our Part Details page. You can also find images and similar parts to 74AUP1T34GW,125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP1T34GW,125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP1T34GW,125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP1T34GW,125. fall under?
The 74AUP1T34GW,125. is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AUP1T34GW,125. when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1T34GW,125. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP1T34GW,125. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AUP1T34GW,125. have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74AUP1T34GW,125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP1T34GW,125. often in real-time on the comparison pages.
What if I can't find stock of 74AUP1T34GW,125.?
You can fill out our help required form which you can use to request a quote for 74AUP1T34GW,125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.