Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Logic Device Type | Buffer, Converter |
---|---|
Logic Case Style | XSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AUP |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Buffer/Converter 1-CH Non-Inverting CMOS 6-Pin XSON T/R | Avnet Asia |
Logic Device Type:Buffer, Converter | Newark Electronics |
74AUP Series 1.1 - 3.6V Low-Power Dual Supply Translating Buffer - XSON-6 | Future Electronics |
IC, QUAD BUFFER | Farnell |
Where can I find additional details, specifications and documents for a 74AUP1T34GM,115.?
Additional datasheets, footprints and schematics for 74AUP1T34GM,115. are listed on our Part Details page. You can also find images and similar parts to 74AUP1T34GM,115. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP1T34GM,115. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP1T34GM,115. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP1T34GM,115. fall under?
The 74AUP1T34GM,115. is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AUP1T34GM,115. when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1T34GM,115. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP1T34GM,115. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AUP1T34GM,115. have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 74AUP1T34GM,115..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP1T34GM,115. often in real-time on the comparison pages.
What if I can't find stock of 74AUP1T34GM,115.?
You can fill out our help required form which you can use to request a quote for 74AUP1T34GM,115. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.