74AUP1T17GWH Part Information

Details for 74AUP1T17GWH by Nexperia

Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers

Part Downloads

Featured content from Farnell

Part Specifications

Logic Family / Base Number 74AUP1T17
Logic Device Type Buffer Translator
Logic Case Style TSSOP
No. of Pins 5Pins
Supply Voltage Min 2.3V
Supply Voltage Max 3.6V
Logic IC Family 74AUP
Logic IC Base Number 741T17
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • BUFFER/LEVEL TRANSALTOR, TSSOP-5; Logic Family / Base Number:74AUP1T17; Logic Device Type:Buffer, Translator; Logic Case Style:TSSOP; No. of Pins:5Pins; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic IC Family:74AUP; Logic RoHS Compliant: Yes | Newark Electronics
  • Buffer Single Non-Inverting 5-Pin TSSOP T/R | Avnet America
  • Buffer Single Non-Inverting 5-Pin TSSOP T/R | Avnet Asia
  • 74AUP Series 3.6 V 4 mA Low-Power Buffer with Voltage-Level Translator - TSSOP-5 | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AUP1T17GWH?

Additional datasheets, footprints and schematics for 74AUP1T17GWH are listed in our Part Details tab. You can also find the 74AUP1T17GWH image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AUP1T17GWH in the Pricing & Inventory tab next to part details. You can view 74AUP1T17GWH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AUP1T17GWH fall under?

The 74AUP1T17GWH is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to 74AUP1T17GWH when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1T17GWH you can contact the distributor directly for product support, shipping queries etc.

Is the 74AUP1T17GWH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74AUP1T17GWH have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Future Electronics have stock available or on a lead time for 74AUP1T17GWH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AUP1T17GWH often in real-time on the comparison pages.

What if I can't find stock of 74AUP1T17GWH?

You can fill out our help required form which you can use to request a quote for 74AUP1T17GWH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74AUP1T17GWH

Loading...
Loading Results for 74AUP1T17GWH