Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0497
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
4,305
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
177,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,581
in stock
|
Buy Now | |
Chip One Stop
from US$0.0497
|
5,069
in stock
|
Buy Now | |
element14
from US$0.08
|
4,305
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74AUP1G17 |
---|---|
Logic Device Type | Buffer, Schmitt Trigger |
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AUP |
Logic IC Base Number | 741G17 |
RoHS Compliant | Yes |
74AUP Series 2 V Surface Mount Single Low-Power Schmitt Trigger - TSSOP-5 | Future Electronics |
Buffer/Schmitt Trigger, Tssop-5 | Newark Electronics |
IC, BUFF SCHMT TRIG, LOW PWR, TSSOP5 | element14 |
Schmitt Trigger Buffer 1-CH Non-Inverting CMOS 5-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 74AUP1G17GW,125.?
Additional datasheets, footprints and schematics for 74AUP1G17GW,125. are listed on our Part Details page. You can also find images and similar parts to 74AUP1G17GW,125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP1G17GW,125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP1G17GW,125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP1G17GW,125. fall under?
The 74AUP1G17GW,125. is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AUP1G17GW,125. when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1G17GW,125. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP1G17GW,125. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AUP1G17GW,125. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 74AUP1G17GW,125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP1G17GW,125. often in real-time on the comparison pages.
What if I can't find stock of 74AUP1G17GW,125.?
You can fill out our help required form which you can use to request a quote for 74AUP1G17GW,125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.