74ALVCH32973ZKER . Part Information
Details for 74ALVCH32973ZKER . by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Downloads

Part Specifications
Logic Family / Base Number | - |
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | LFBGA |
No. of Pins | 96Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74ALVC |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Viewing Distributors for 74ALVCH32973ZKER .
Loading...
Loading Results for 74ALVCH32973ZKER .