74AHCT244D-Q100 11 Logic by Nexperia

BUFFER/LINE DRIV NON-INVERTING SOIC-20

Status: Unknown
Series: 74AHC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
42
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
42
in stock
Buy Now
Logo for element14
element14
from US$0.29
42
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Logic Family / Base Number 74AHCT244
Logic Device Type Buffer / Line Driver Non Inverting
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74AHCT
Logic IC Base Number 74244
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 74AHC Series
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Buffer/Line Driv, Non-Inverting, Soic-20 | Newark Electronics
BUFFER/LINE DRIV, NON-INVERTING, SOIC-20 | element14
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SO T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AHCT244D-Q100 11?

Additional datasheets, footprints and schematics for 74AHCT244D-Q100 11 are listed on our Part Details page. You can also find images and similar parts to 74AHCT244D-Q100 11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AHCT244D-Q100 11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHCT244D-Q100 11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AHCT244D-Q100 11 fall under?

The 74AHCT244D-Q100 11 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to 74AHCT244D-Q100 11 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHCT244D-Q100 11 you can contact the distributor directly for product support, shipping queries etc.

Is the 74AHCT244D-Q100 11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 74AHCT244D-Q100 11 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet America have stock available or on a lead time for 74AHCT244D-Q100 11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AHCT244D-Q100 11 often in real-time on the comparison pages.

What if I can't find stock of 74AHCT244D-Q100 11?

You can fill out our help required form which you can use to request a quote for 74AHCT244D-Q100 11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay