Status: | Unknown |
---|---|
Series: | 74AHCT1G32 |
RoHS: | Unknown |
Prices starting from US$0.0199
Logic Function | OR Gate |
---|---|
No. of Elements | Single |
No. of Inputs | 2Inputs |
No. of Pins | 5Pins |
Logic Case Style | SOT-353 |
Product Range | 74AHCT1G32 |
Logic IC Family | 74AHCT |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RoHS Compliant | No |
Single to 2 input CMOS OR Gate SOT-353 | RS |
SINGLE OR GATE SOT353 SMD | Rutronik |
74AHCT Series 5.5 V Surface Mount Single 2-Input Positive OR Gate - SOT-353 | Future Electronics |
OR Gate 1-Element 2-IN CMOS 5-Pin SOT-353 T/R | Avnet America |
GATE, POS OR, SGL, 2I/P, SOT353 | Farnell |
Where can I find additional details, specifications and documents for a 74AHCT1G32SE-7.?
Additional datasheets, footprints and schematics for 74AHCT1G32SE-7. are listed on our Part Details page. You can also find images and similar parts to 74AHCT1G32SE-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHCT1G32SE-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHCT1G32SE-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHCT1G32SE-7. fall under?
The 74AHCT1G32SE-7. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AHCT1G32SE-7. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHCT1G32SE-7. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHCT1G32SE-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHCT1G32SE-7. have stock available?
Authorised distributors including RS, Rutronik, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 74AHCT1G32SE-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHCT1G32SE-7. often in real-time on the comparison pages.
What if I can't find stock of 74AHCT1G32SE-7.?
You can fill out our help required form which you can use to request a quote for 74AHCT1G32SE-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.