Logic Family / Base Number | 74AHCT1G126 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOT-25 |
No. of Pins | 5Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHCT |
Logic IC Base Number | 741G126 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Logic Function Number | 741G126 |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage Range | 4.5V to 5.5V |
Buffer, 3-State, OE HIGH | Future Electronics |
BUFFER, SINGLE, 3 ST O/P, SOT25 | Farnell |
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-25 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74AHCT1G126W5-7?
Additional datasheets, footprints and schematics for 74AHCT1G126W5-7 are listed on our Part Details page. You can also find images and similar parts to 74AHCT1G126W5-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHCT1G126W5-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHCT1G126W5-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHCT1G126W5-7 fall under?
The 74AHCT1G126W5-7 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AHCT1G126W5-7 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHCT1G126W5-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHCT1G126W5-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHCT1G126W5-7 have stock available?
Authorised distributors including Future Electronics, Farnell, Avnet America, Avnet Asia and Avnet Silica have stock available or on a lead time for 74AHCT1G126W5-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHCT1G126W5-7 often in real-time on the comparison pages.
What if I can't find stock of 74AHCT1G126W5-7?
You can fill out our help required form which you can use to request a quote for 74AHCT1G126W5-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.