74AHCT1G126SE-7 Part Information

Details for 74AHCT1G126SE-7 by Diodes Incorporated

Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers

Part Downloads

Featured content from Farnell

Part Specifications

Logic Family / Base Number 74AHCT1G126
Logic Device Type Buffer Non Inverting
Logic Case Style SOT-353
No. of Pins 5Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74AHCT
Logic IC Base Number 741G126
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (15-Jan-2018)
Logic Function Number 741G126
Operating Temperature Range -40°C to +150°C
Supply Voltage Range 4.5V to 5.5V
RoHS Compliant

Alternative Part Descriptions

  • 1-CH 3-ST CMOS Buffer 5-Pin SOT-353 | RS Components
  • 74AHC Series 5.5 V Surface Mount Single Buffer Gate w/ 3-ST Output - SOT-353 | Future Electronics EMEA
  • Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-353 T/R | Avnet America
  • Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-353 T/R | Avnet Europe
  • Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-353 T/R | Avnet Asia
  • 74AHC Series 5.5 V Surface Mount Single Buffer Gate w/ 3-ST Output - SOT-353 | Future Electronics
  • 74AHC Series 5.5 V Surface Mount Single Buffer Gate w/ 3-ST Output - SOT-353 | Future Electronics APAC
  • SINGLE NON-INVERT BUS SOT353 | Rutronik

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AHCT1G126SE-7?

Additional datasheets, footprints and schematics for 74AHCT1G126SE-7 are listed in our Part Details tab. You can also find the 74AHCT1G126SE-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AHCT1G126SE-7 in the Pricing & Inventory tab next to part details. You can view 74AHCT1G126SE-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AHCT1G126SE-7 fall under?

The 74AHCT1G126SE-7 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to 74AHCT1G126SE-7 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHCT1G126SE-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 74AHCT1G126SE-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74AHCT1G126SE-7 have stock available?

Authorised distributors including RS Components, Future Electronics EMEA, Avnet America, Avnet Europe and Avnet Asia have stock available or on a lead time for 74AHCT1G126SE-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AHCT1G126SE-7 often in real-time on the comparison pages.

What if I can't find stock of 74AHCT1G126SE-7?

You can fill out our help required form which you can use to request a quote for 74AHCT1G126SE-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74AHCT1G126SE-7

Loading...
Loading Results for 74AHCT1G126SE-7