Prices starting from US$0.0229
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.07 |
12,200
|
Buy Now |
![]() |
Future Electronics | US$0.0242 |
39,000
|
Buy Now |
![]() |
Farnell | US$0.0435 |
4,738
|
Buy Now |
![]() |
Newark Electronics | US$0.07 |
4,738
|
Buy Now |
![]() |
element14 | US$0.0380 |
4,738
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.0294 |
2,036
|
Buy Now |
![]() |
Avnet Silica | - |
21,000
|
Buy Now |
![]() |
Rutronik | US$0.0240 |
-
|
Buy Now |
![]() |
Avnet America | US$0.0229 |
-
|
Buy Now |
![]() |
Avnet Asia | US$0.0245 |
-
|
Buy Now |
Logic Family / Base Number | 74AHCT1G125 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOT-25 |
No. of Pins | 5Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHCT |
Logic IC Base Number | 741G125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Logic Function Number | 741G125 |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage Range | 4.5V to 5.5V |
74AHCT Series 5.5 V SMT 3-ST CMOS Non-Inverting Buffer / Bus Driver - SOT-25 | Future Electronics |
1-CH 3-ST CMOS Buffer 5-Pin SOT-25 | RS |
BUFFER, SINGLE, 3 ST O/P, SOT25 | Farnell |
Buffer, Single, 3 St O/P, Sot25 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
SINGLE BUS BUFFER GATE SOT25 | Rutronik |
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-25 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74AHCT1G125W5-7?
Additional datasheets, footprints and schematics for 74AHCT1G125W5-7 are listed on our Part Details page. You can also find images and similar parts to 74AHCT1G125W5-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHCT1G125W5-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHCT1G125W5-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHCT1G125W5-7 fall under?
The 74AHCT1G125W5-7 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AHCT1G125W5-7 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHCT1G125W5-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHCT1G125W5-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHCT1G125W5-7 have stock available?
Authorised distributors including Future Electronics, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for 74AHCT1G125W5-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHCT1G125W5-7 often in real-time on the comparison pages.
What if I can't find stock of 74AHCT1G125W5-7?
You can fill out our help required form which you can use to request a quote for 74AHCT1G125W5-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.