74AHCT1G125SE-7 Part Information
Details for 74AHCT1G125SE-7 by Diodes Incorporated
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.3190 |
10 | 0.2580 |
100 | 0.1140 |
500 | 0.0797 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AHCT1G125 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOT-353 |
No. of Pins | 5Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHCT |
Logic IC Base Number | 741G125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Logic Function Number | 741G125 |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage Range | 4.5V to 5.5V |
Alternative Part Descriptions
- BUFFER, SINGLE, 3 ST O/P, SOT353; Logic Family / Base Number:74AHCT1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74AHCT;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74AHCT1G125SE-7?
Additional datasheets, footprints and schematics for 74AHCT1G125SE-7 are listed in our Part Details tab. You can also find the 74AHCT1G125SE-7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHCT1G125SE-7 in the Pricing & Inventory tab next to part details. You can view 74AHCT1G125SE-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHCT1G125SE-7 fall under?
The 74AHCT1G125SE-7 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AHCT1G125SE-7 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHCT1G125SE-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHCT1G125SE-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74AHCT1G125SE-7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74AHCT1G125SE-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHCT1G125SE-7 often in real-time on the comparison pages.
What if I can't find stock of 74AHCT1G125SE-7?
You can fill out our help required form which you can use to request a quote for 74AHCT1G125SE-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.