Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Logic Family / Base Number | 74AHCT14 |
---|---|
Logic Type | Schmitt Trigger Inverter |
Output Current | 8mA |
No. of Inputs | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DHVQFN |
RoHS Compliant | Yes |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin DHVQFN EP T/R | Avnet Silica |
74AHCT Series 5.5 V High Speed Hex Inverting Schmitt Trigger - DHVQFN-14 | Future Electronics |
IC, HEX INV, SCHMITT TRIG, DHVQFN14 | Farnell |
Where can I find additional details, specifications and documents for a 74AHCT14BQ,115?
Additional datasheets, footprints and schematics for 74AHCT14BQ,115 are listed on our Part Details page. You can also find images and similar parts to 74AHCT14BQ,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHCT14BQ,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHCT14BQ,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHCT14BQ,115 fall under?
The 74AHCT14BQ,115 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AHCT14BQ,115 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHCT14BQ,115 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHCT14BQ,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AHCT14BQ,115 have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for 74AHCT14BQ,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHCT14BQ,115 often in real-time on the comparison pages.
What if I can't find stock of 74AHCT14BQ,115?
You can fill out our help required form which you can use to request a quote for 74AHCT14BQ,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.