74AHCT125PW-Q100 1 Part Information
Details for 74AHCT125PW-Q100 1 by Nexperia
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.6440 |
10 | 0.5470 |
100 | 0.4080 |
500 | 0.3200 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AHCT125 |
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHCT |
Logic IC Base Number | 74125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 74AHC Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- BUFFER/LINE DRIV, NON-INVERTING, TSSOP14; Logic Family / Base Number:74AHCT125; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74AHCT125PW-Q100 1?
Additional datasheets, footprints and schematics for 74AHCT125PW-Q100 1 are listed in our Part Details tab. You can also find the 74AHCT125PW-Q100 1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHCT125PW-Q100 1 in the Pricing & Inventory tab next to part details. You can view 74AHCT125PW-Q100 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHCT125PW-Q100 1 fall under?
The 74AHCT125PW-Q100 1 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AHCT125PW-Q100 1 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHCT125PW-Q100 1 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHCT125PW-Q100 1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74AHCT125PW-Q100 1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74AHCT125PW-Q100 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHCT125PW-Q100 1 often in real-time on the comparison pages.
What if I can't find stock of 74AHCT125PW-Q100 1?
You can fill out our help required form which you can use to request a quote for 74AHCT125PW-Q100 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.