Status: | Unknown |
---|---|
Series: | 74AHC Series |
RoHS: | Unknown |
Logic Family / Base Number | 74AHC595 |
---|---|
Shift Register Function | Serial to Parallel Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
IC Output Type | Tri State |
Logic IC Family | 74AHC |
Logic IC Base Number | 74595 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 74AHC Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | High-Speed CMOS |
Shift Register, 8Bit, Sipo/Siso, Tssop16 | Newark Electronics |
SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16 | element14 |
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74AHC595PW-Q100 11?
Additional datasheets, footprints and schematics for 74AHC595PW-Q100 11 are listed on our Part Details page. You can also find images and similar parts to 74AHC595PW-Q100 11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC595PW-Q100 11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC595PW-Q100 11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC595PW-Q100 11 fall under?
The 74AHC595PW-Q100 11 is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to 74AHC595PW-Q100 11 when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC595PW-Q100 11 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC595PW-Q100 11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHC595PW-Q100 11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 74AHC595PW-Q100 11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC595PW-Q100 11 often in real-time on the comparison pages.
What if I can't find stock of 74AHC595PW-Q100 11?
You can fill out our help required form which you can use to request a quote for 74AHC595PW-Q100 11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.