Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0241
Logic Family / Base Number | 74AHC1G86 |
---|---|
Logic Type | XOR |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-25 |
No. of Pins | 5Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 741G86 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Logic Function Number | 741G86 |
Operating Temperature Range | -40°C to +150°C |
Output Type | Push Pull |
Supply Voltage Range | 2V to 5.5V |
74AHC Series 5 V Surface Mount Single 2-Input Exclusive-OR Gate -SOT-25 | Future Electronics |
XOR Gate 1-Element 2-IN CMOS 5-Pin SOT-25 T/R | Avnet Silica |
SINGLE 2-INPUT OR GATE SOT25 | Rutronik |
LOGIC, XOR, SINGLE, 2 IP, SOT25 | Farnell |
Where can I find additional details, specifications and documents for a 74AHC1G86W5-7?
Additional datasheets, footprints and schematics for 74AHC1G86W5-7 are listed on our Part Details page. You can also find images and similar parts to 74AHC1G86W5-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC1G86W5-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC1G86W5-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC1G86W5-7 fall under?
The 74AHC1G86W5-7 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AHC1G86W5-7 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC1G86W5-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC1G86W5-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHC1G86W5-7 have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Rutronik, Avnet America and element14 have stock available or on a lead time for 74AHC1G86W5-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC1G86W5-7 often in real-time on the comparison pages.
What if I can't find stock of 74AHC1G86W5-7?
You can fill out our help required form which you can use to request a quote for 74AHC1G86W5-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.