Logic Family / Base Number | 74AHC1G4212 |
---|---|
Counter Type | Divide by 2 |
Clock Frequency | 165MHz |
Count Maximum | 4095 |
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHC |
Logic IC Base Number | 74142 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DIVIDER/OSCILLATOR, 165MHZ, TSSOP-5 | Farnell |
Divider/Oscillator, 165Mhz, Tssop-5 | Newark Electronics |
74AHC Series 2 to 5.5 V 12-Stage Divider and Oscillator - TSSOP-5 | Future Electronics |
Divider 1-Element 12Stage Binary 5-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74AHC1G4212GWH?
Additional datasheets, footprints and schematics for 74AHC1G4212GWH are listed on our Part Details page. You can also find images and similar parts to 74AHC1G4212GWH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC1G4212GWH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC1G4212GWH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC1G4212GWH fall under?
The 74AHC1G4212GWH is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74AHC1G4212GWH when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC1G4212GWH you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC1G4212GWH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHC1G4212GWH have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for 74AHC1G4212GWH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC1G4212GWH often in real-time on the comparison pages.
What if I can't find stock of 74AHC1G4212GWH?
You can fill out our help required form which you can use to request a quote for 74AHC1G4212GWH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.