74AHC1G125SE-7 Part Information

Details for 74AHC1G125SE-7 by Diodes Incorporated

Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers

Part Downloads

Featured content from Farnell

Part Specifications

Logic Family / Base Number 74AHC1G125
Logic Device Type Buffer Non Inverting
Logic Case Style SOT-353
No. of Pins 5Pins
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic IC Family 74AHC
Logic IC Base Number 741G125
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Logic Function Number 741G125
Logic IC Function 3 State Buffer
No. of Inputs 2
Operating Temperature Range -40°C to +150°C
Output Type Push Pull
Supply Voltage Range 2V to 5.5V
RoHS Compliant

Alternative Part Descriptions

  • LOGIC, BUFF/BUS, SINGLE, 3 ST,SOT353; Logic Family / Base Number:74AHC1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC;RoHS Compliant: Yes | Newark Electronics
  • 74AHC Series 5.5 V Surface Mount Single Buffer Gate w/ 3-ST Output - SOT-353 | Future Electronics EMEA
  • Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-353 T/R | Avnet America
  • IC: digital; buffer; Channels: 1; IN: 2; SMD; SOT353; Series: AHC; 40uA | Transfer Multisort Elektronik
  • Buffer Gate with 3-State Output SOT-353 | Allied Electronics & Automation
  • Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-353 T/R | Avnet Europe
  • Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SOT-353 T/R | Avnet Asia
  • 74AHC Series 5.5 V Surface Mount Single Buffer Gate w/ 3-ST Output - SOT-353 | Future Electronics
  • 4INGLE 2-INP BUFFER GATE SOT353 | Rutronik

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AHC1G125SE-7?

Additional datasheets, footprints and schematics for 74AHC1G125SE-7 are listed in our Part Details tab. You can also find the 74AHC1G125SE-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AHC1G125SE-7 in the Pricing & Inventory tab next to part details. You can view 74AHC1G125SE-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AHC1G125SE-7 fall under?

The 74AHC1G125SE-7 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to 74AHC1G125SE-7 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC1G125SE-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 74AHC1G125SE-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74AHC1G125SE-7 have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Transfer Multisort Elektronik and Allied Electronics & Automation have stock available or on a lead time for 74AHC1G125SE-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AHC1G125SE-7 often in real-time on the comparison pages.

What if I can't find stock of 74AHC1G125SE-7?

You can fill out our help required form which you can use to request a quote for 74AHC1G125SE-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74AHC1G125SE-7

Loading...
Loading Results for 74AHC1G125SE-7