Prices starting from US$0.0340
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
Farnell | US$0.07 |
1,570
|
Buy Now |
![]() |
Chip One Stop | US$0.0449 |
2,975
|
Buy Now |
![]() |
Newark Electronics | US$0.10 |
1,570
|
Buy Now |
![]() |
element14 | US$0.10 |
1,570
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.06 |
757
|
Buy Now |
![]() |
Avnet Silica | - |
9,000
|
Buy Now |
![]() |
Future Electronics | US$0.0340 |
-
|
Buy Now |
![]() |
Avnet America | US$0.06 |
-
|
Buy Now |
![]() |
Avnet Asia | US$0.07 |
-
|
Buy Now |
![]() |
EBV Elektronik | - |
-
|
Buy Now |
Logic Family / Base Number | 74AHC1G125 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | SC-74A |
No. of Pins | 5Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHC |
Logic IC Base Number | 741G125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Buffer/Line Driver, 3-State, Sc-74A-5 | Newark Electronics |
BUFFER/LINE DRIVER, 3-STATE, SC-74A-5 | element14 |
IC: digital | Transfer Multisort Elektronik |
74AHC Series 5 V 3-State High-Speed Si-Gate CMOS Bus Buffer/Line Driver - SC-74A | Future Electronics |
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74AHC1G125GV 125?
Additional datasheets, footprints and schematics for 74AHC1G125GV 125 are listed on our Part Details page. You can also find images and similar parts to 74AHC1G125GV 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC1G125GV 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC1G125GV 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC1G125GV 125 fall under?
The 74AHC1G125GV 125 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AHC1G125GV 125 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC1G125GV 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC1G125GV 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHC1G125GV 125 have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 74AHC1G125GV 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC1G125GV 125 often in real-time on the comparison pages.
What if I can't find stock of 74AHC1G125GV 125?
You can fill out our help required form which you can use to request a quote for 74AHC1G125GV 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.