Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0498
|
7,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0228
|
84,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0220
|
18,000
in stock
|
Buy Now | |
element14
from US$0.0360
|
4,070
in stock
|
Buy Now | |
Farnell
from US$0.0330
|
4,070
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0316
|
2,950
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.0222
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.0224
|
-
|
Buy Now |
Logic Family / Base Number | 74AHC1G08 |
---|---|
Logic Type | AND |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-353 |
No. of Pins | 5Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 741G08 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Logic Function Number | 741G08 |
Operating Temperature Range | -40°C to +150°C |
Output Type | Push Pull |
Supply Voltage Range | 2V to 5.5V |
74AHC Series 5 V High Speed Si-Gate CMOS 2-Input AND Gate Surface Mount--SOT-353 | Future Electronics |
Logic Ahc 1 Gate Sot353 T&r 3K Rohs Compliant: Yes |Diodes Inc. 74AHC1G08SE-7 | Newark Electronics |
AND Gate 1-Element 2-IN CMOS 5-Pin SOT-353 T/R | Avnet America |
Single 2-Input Positive AND Gate SOT-353 | RS |
LOGIC, POS AND, SINGLE, 2 IP, SOT353 | element14 |
IC: digital | Transfer Multisort Elektronik |
SINGLE 2-INPUT AND GATE SOT353 | Rutronik |
Single 2-Input Positive AND Gate SOT-353 | Diodes Inc 74AHC1G08SE-7 | RS Americas |
Where can I find additional details, specifications and documents for a 74AHC1G08SE-7?
Additional datasheets, footprints and schematics for 74AHC1G08SE-7 are listed on our Part Details page. You can also find images and similar parts to 74AHC1G08SE-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC1G08SE-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC1G08SE-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC1G08SE-7 fall under?
The 74AHC1G08SE-7 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AHC1G08SE-7 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC1G08SE-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC1G08SE-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHC1G08SE-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for 74AHC1G08SE-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC1G08SE-7 often in real-time on the comparison pages.
What if I can't find stock of 74AHC1G08SE-7?
You can fill out our help required form which you can use to request a quote for 74AHC1G08SE-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.