74AHC139D 118 Part Information

Details for 74AHC139D 118 by Nexperia

Semiconductors - ICs>Logic>Decoders / Encoders

Part Downloads

Featured content from Farnell

Part Specifications

Logic Family / Base Number 74AHC139
Logic Type 2-to-4 Line Decoder / Demultiplexer
No. of Outputs 8Outputs
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic IC Family 74AHC
Logic IC Base Number 74139
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • DECODER/DEMULTIPLEXER, DUAL, 2:4, SOIC16; Logic Family / Base Number:74AHC139; Logic Type:2-to-4 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes | Newark Electronics
  • 74AHC Series 5 V Dual 2-to-4 Line Decoder/Demultiplexer Surface Mount - SOIC-16 | Future Electronics EMEA
  • Decoder/Demultiplexer Dual 2-to-4 16-Pin SO T/R | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AHC139D 118?

Additional datasheets, footprints and schematics for 74AHC139D 118 are listed in our Part Details tab. You can also find the 74AHC139D 118 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AHC139D 118 in the Pricing & Inventory tab next to part details. You can view 74AHC139D 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AHC139D 118 fall under?

The 74AHC139D 118 is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to 74AHC139D 118 when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC139D 118 you can contact the distributor directly for product support, shipping queries etc.

Is the 74AHC139D 118 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74AHC139D 118 have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA and Avnet America have stock available or on a lead time for 74AHC139D 118.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AHC139D 118 often in real-time on the comparison pages.

What if I can't find stock of 74AHC139D 118?

You can fill out our help required form which you can use to request a quote for 74AHC139D 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74AHC139D 118

Loading...
Loading Results for 74AHC139D 118