74AHC126D 118 Part Information
Details for 74AHC126D 118 by Nexperia
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.5490 |
10 | 0.4440 |
100 | 0.3020 |
500 | 0.2280 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AHC126 |
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHC |
Logic IC Base Number | 74126 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current Max | 75mA |
Alternative Part Descriptions
- BUFFER/LINE DRIV, NON-INVERTING, SOIC-14; Logic Family / Base Number:74AHC126; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic ICRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74AHC126D 118?
Additional datasheets, footprints and schematics for 74AHC126D 118 are listed in our Part Details tab. You can also find the 74AHC126D 118 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC126D 118 in the Pricing & Inventory tab next to part details. You can view 74AHC126D 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC126D 118 fall under?
The 74AHC126D 118 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AHC126D 118 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC126D 118 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC126D 118 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74AHC126D 118 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74AHC126D 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC126D 118 often in real-time on the comparison pages.
What if I can't find stock of 74AHC126D 118?
You can fill out our help required form which you can use to request a quote for 74AHC126D 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.