Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AHC123 |
---|---|
Multivibrator Type | Retriggerable Monostable |
Output Current | 25mA |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Propagation Delay | - |
Logic IC Family | 74AHC |
Logic IC Base Number | 74123 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Monostable Multivibrator Dual 16-Pin SO Tube | Avnet America |
Where can I find additional details, specifications and documents for a 74AHC123AD 112?
Additional datasheets, footprints and schematics for 74AHC123AD 112 are listed on our Part Details page. You can also find images and similar parts to 74AHC123AD 112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC123AD 112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC123AD 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC123AD 112 fall under?
The 74AHC123AD 112 is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to 74AHC123AD 112 when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC123AD 112 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC123AD 112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHC123AD 112 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 74AHC123AD 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC123AD 112 often in real-time on the comparison pages.
What if I can't find stock of 74AHC123AD 112?
You can fill out our help required form which you can use to request a quote for 74AHC123AD 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.