Status: | Active |
---|---|
Series: | 74ACT541 |
RoHS: | Compliant |
Prices starting from US$0.28
ICC and IOZ reduced by 50% |
3-STATE outputs |
Inputs and outputs opposite side of package, allowing easier interface to microprocessors |
Output source/sink 24 mA |
74AC541 is a non-inverting option of the 74AC540 |
74ACT541 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT541 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5.5 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
LEVEL SHIFTERS | Farnell |
Non Inverting Buffer, Soic-20 | Newark Electronics |
IC, NON INVERTING BUFFER, SOIC-20 | element14 |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W Rail | Avnet America |
Buffers & Line Drivers Octal Buf/Line Drv | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 74ACT541SC?
Additional datasheets, footprints and schematics for 74ACT541SC are listed on our Part Details page. You can also find images and similar parts to 74ACT541SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT541SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT541SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT541SC fall under?
The 74ACT541SC is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT541SC when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT541SC you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT541SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT541SC have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and Future Electronics have stock available or on a lead time for 74ACT541SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT541SC often in real-time on the comparison pages.
What if I can't find stock of 74ACT541SC?
You can fill out our help required form which you can use to request a quote for 74ACT541SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.