74ACT244SC Part Information
Details for 74ACT244SC by ON Semiconductor
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1500 |
10 | 0.9870 |
100 | 0.9670 |
500 | 0.9480 |
Stock Information
Details
Part Downloads
Part Specifications
Logic Family / Base Number | 74ACT244 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ACT |
Logic IC Base Number | 74244, 74244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 74AC244 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74ACT244 |
Logic Function Number | 74244 |
Logic IC Function | Octal Buffer / Line Driver 3-State |
No. of Gates | 2 |
No. of Inputs | 8 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 74ACT CMOS, SMD, 74ACT244, SOIC20; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74ACT244SC?
Additional datasheets, footprints and schematics for 74ACT244SC are listed in our Part Details tab. You can also find the 74ACT244SC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT244SC in the Pricing & Inventory tab next to part details. You can view 74ACT244SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT244SC fall under?
The 74ACT244SC is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT244SC when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT244SC you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT244SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74ACT244SC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74ACT244SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT244SC often in real-time on the comparison pages.
What if I can't find stock of 74ACT244SC?
You can fill out our help required form which you can use to request a quote for 74ACT244SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.