Logic Family / Base Number | 74ACT244 |
---|---|
Logic Type | - |
Output Current | - |
No. of Inputs | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | - |
No. of Pins | 20Pins |
Logic IC Family | 74ACT |
Logic IC Base Number | 74244, 74244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Logic IC Function | Octal Buffer/Line Driver with 3-State Output |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
IC, 74ACT CMOS LOGIC | Farnell |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a 74ACT244MSA?
Additional datasheets, footprints and schematics for 74ACT244MSA are listed on our Part Details page. You can also find images and similar parts to 74ACT244MSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT244MSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT244MSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT244MSA fall under?
The 74ACT244MSA is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74ACT244MSA when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT244MSA you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT244MSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74ACT244MSA have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 74ACT244MSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT244MSA often in real-time on the comparison pages.
What if I can't find stock of 74ACT244MSA?
You can fill out our help required form which you can use to request a quote for 74ACT244MSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.