Logic Family / Base Number | 74ACT16244 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ACT |
Logic IC Base Number | 7416244, 16244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Type | Line |
IC Generic Number | 74ACT16244 |
Line Bus Drive Receive Transceiver Type | Line Driver |
Logic Function Number | 16244 |
Logic IC Function | 16-Bit Buffer / Line Driver 3-State |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
16-ch, 4.5-V to 5.5-V buffers with TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments |
16-Bit Buffer/Line Driver 74ACT16244DLG4 | RS |
SMT TUBE | Component Electronics |
Ic, 16Bit Buffer/Line Driver, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a 74ACT16244DL .?
Additional datasheets, footprints and schematics for 74ACT16244DL . are listed on our Part Details page. You can also find images and similar parts to 74ACT16244DL . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT16244DL . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT16244DL . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT16244DL . fall under?
The 74ACT16244DL . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT16244DL . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT16244DL . you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT16244DL . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74ACT16244DL . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for 74ACT16244DL ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT16244DL . often in real-time on the comparison pages.
What if I can't find stock of 74ACT16244DL .?
You can fill out our help required form which you can use to request a quote for 74ACT16244DL . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.