74ACT14SC . Part Information
Details for 74ACT14SC . by ON Semiconductor
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
660 | 0.5440 |
Stock Information
Details
Part Downloads
Part Specifications
Logic Family / Base Number | 74ACT14 |
Logic Type | Inverter Schmitt Trigger |
Output Current | 24mA |
No. of Inputs | 6 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
MSL | - |
Alternative Part Descriptions
- HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74ACT14SC .?
Additional datasheets, footprints and schematics for 74ACT14SC . are listed in our Part Details tab. You can also find the 74ACT14SC . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT14SC . in the Pricing & Inventory tab next to part details. You can view 74ACT14SC . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT14SC . fall under?
The 74ACT14SC . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74ACT14SC . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT14SC . you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT14SC . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74ACT14SC . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74ACT14SC ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT14SC . often in real-time on the comparison pages.
What if I can't find stock of 74ACT14SC .?
You can fill out our help required form which you can use to request a quote for 74ACT14SC . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.