Status: | Active |
---|---|
Series: | 74ACT138 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.28 |
5,485
|
Buy Now | |
Newark Electronics | US$0.45 |
5,485
|
Buy Now | |
element14 | US$0.29 |
5,485
|
Buy Now | |
Avnet America | US$0.27 |
2,500
|
Buy Now | |
Rapid Electronics | US$0.35 |
920
|
Buy Now | |
Chip One Stop | US$0.36 |
920
|
Buy Now | |
Future Electronics | US$0.28 |
-
|
Buy Now | |
Avnet Asia | US$0.28 |
-
|
Buy Now |
ICC reduced by 50% |
Demultiplexing capability |
Multiple input enable for easy expansion |
Active LOW mutually exclusive outputs |
Outputs source/sink 24 mA |
ACT138 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT138 |
---|---|
Compliance | Pb-free |
Channels | 1 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 8 |
IO Max (mA) | 24 |
Package Type | SOIC-16 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Decoder/Demultiplexer, 1:8, Nsoic-16 | Newark Electronics |
DECODER/DEMULTIPLEXER, 1:8, NSOIC-16 | element14 |
Decoder/Demultiplexer Single 3-to-8 16-Pin SOIC N T/R | Avnet America |
ON SEMICONDUCTOR 74ACT138SCX | Rapid Electronics |
74ACT138 Series 5.5 V Surface Mount 1-of-8 Decoder/Demultiplexer - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a 74ACT138SCX?
Additional datasheets, footprints and schematics for 74ACT138SCX are listed on our Part Details page. You can also find images and similar parts to 74ACT138SCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT138SCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT138SCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT138SCX fall under?
The 74ACT138SCX is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT138SCX when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT138SCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT138SCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT138SCX have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and Rapid Electronics have stock available or on a lead time for 74ACT138SCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT138SCX often in real-time on the comparison pages.
What if I can't find stock of 74ACT138SCX?
You can fill out our help required form which you can use to request a quote for 74ACT138SCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.