74ACT04SC Standard Logic by ON Semiconductor

Hex Inverter

Status: Active
Series: 74ACT04
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AC/ACT04 contains six inverters.

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for RS
RS
from US$0.35
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
2,716
in stock
Buy Now
Logo for element14
element14
from US$0.25
977
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
957
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.26
957
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.27
345
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.36
6
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

ICC reduced by 50% on 74AC only
Outputs source/sink 24 mA
ACT04 has TTL-compatible inputs
Applications
This product is general usage and suitable for many different applications.

Specifications

Description 74ACT04
Compliance Pb-free Halide free
Channels 6
Output CMOS
VCC Min (V) 4.5
VCC Max (V) 5.5
tpd Max (ns) 6
IO Max (mA) 24
Package Type SOIC-14

Alternative Descriptions

Inverter 6-Element CMOS 14-Pin SOIC N Rail | Avnet America
HEX INVERTER, SOIC-14 | element14
74Act Cmos, Smd, 74Act04, Soic14 | Newark Electronics
74ACT CMOS, SMD, 74ACT04, SOIC14 | Farnell
IC: digital | Transfer Multisort Elektronik
FACT STD HEX INVERTER | RS
74ACT04 Series 5.5 V Surface Mount Hex Inverter - SOIC-14 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74ACT04SC?

Additional datasheets, footprints and schematics for 74ACT04SC are listed on our Part Details page. You can also find images and similar parts to 74ACT04SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74ACT04SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT04SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74ACT04SC fall under?

The 74ACT04SC is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to 74ACT04SC when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT04SC you can contact the distributor directly for product support, shipping queries etc.

Is the 74ACT04SC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74ACT04SC have stock available?

Authorised distributors including Avnet America, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for 74ACT04SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74ACT04SC often in real-time on the comparison pages.

What if I can't find stock of 74ACT04SC?

You can fill out our help required form which you can use to request a quote for 74ACT04SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay