74ACT04MTC Part Information
Details for 74ACT04MTC by ON Semiconductor
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.1410 |
Stock Information
Details
Part Downloads
Part Specifications
Logic Family / Base Number | 74ACT04 |
Logic Type | Inverter |
Output Current | 24mA |
No. of Inputs | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74ACT |
Logic IC Base Number | 7404, 74 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 74 |
Logic Function Number | 7404 |
Logic IC Function | Hex Inverter |
No. of Gates | 6 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74ACT04MTC?
Additional datasheets, footprints and schematics for 74ACT04MTC are listed in our Part Details tab. You can also find the 74ACT04MTC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT04MTC in the Pricing & Inventory tab next to part details. You can view 74ACT04MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT04MTC fall under?
The 74ACT04MTC is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74ACT04MTC when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT04MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT04MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74ACT04MTC have stock available?
There is no stock from authorised distributors for 74ACT04MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT04MTC often in real-time on the comparison pages.
What if I can't find stock of 74ACT04MTC?
You can fill out our help required form which you can use to request a quote for 74ACT04MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.