Status: | Active |
---|---|
Series: | 74AC540 |
RoHS: | Compliant |
ICC and IOZ reduced by 50% |
3-STATE inverting outputs |
Inputs and outputs opposite side of package, allowing easier interface to microprocessors |
Output source/sink 24 mA |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74AC540 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 4 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
LEVEL SHIFTERS | Farnell |
Inverting Buffer, Soic-20, Full Reel | Newark Electronics |
74AC540 Series 6 V 24 mA 3 State Output Octal Buffer Line Driver - SOIC-20 | Future Electronics |
Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74AC540SCX?
Additional datasheets, footprints and schematics for 74AC540SCX are listed on our Part Details page. You can also find images and similar parts to 74AC540SCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC540SCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC540SCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC540SCX fall under?
The 74AC540SCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74AC540SCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC540SCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC540SCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AC540SCX have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 74AC540SCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC540SCX often in real-time on the comparison pages.
What if I can't find stock of 74AC540SCX?
You can fill out our help required form which you can use to request a quote for 74AC540SCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.