Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.34 |
No stock
|
Buy Now | |
element14 | US$0.26 |
1,406
|
Buy Now | |
Newark Electronics | US$0.30 |
1,201
|
Buy Now | |
Farnell | US$0.26 |
1,201
|
Buy Now | |
Chip One Stop | US$0.25 |
461
|
Buy Now | |
Schukat Electronic | US$0.37 |
330
|
Buy Now | |
Transfer Multisort Elektronik | US$0.30 |
284
|
Buy Now | |
EBV Elektronik | - |
2,200
|
Buy Now | |
Future Electronics | US$0.26 |
-
|
Buy Now | |
Avnet America | US$0.24 |
-
|
Buy Now |
ICC reduced by 50% |
Outputs source/sink 24 mA |
74ACT14 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74AC14 |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
IC, 74AC CMOS, SMD, 74AC14, SOIC14 | element14 |
Ic, 74Ac Cmos, Smd, 74Ac14, Soic14 | Newark Electronics |
Hex Inv Schmitt Trigger SO14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC N Rail | EBV Elektronik |
Inverter Schmitt Trigger CMOS 14-SOIC | RS |
74AC Series 6 V SMT Hex Inverter Trigger Input - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a 74AC14SC?
Additional datasheets, footprints and schematics for 74AC14SC are listed on our Part Details page. You can also find images and similar parts to 74AC14SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC14SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC14SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC14SC fall under?
The 74AC14SC is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74AC14SC when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC14SC you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC14SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AC14SC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Schukat Electronic have stock available or on a lead time for 74AC14SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC14SC often in real-time on the comparison pages.
What if I can't find stock of 74AC14SC?
You can fill out our help required form which you can use to request a quote for 74AC14SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.