Status: | Unknown |
---|---|
Series: | 74AC14 |
RoHS: | Compliant |
Logic Function | Inverter |
---|---|
No. of Elements | Hex |
No. of Inputs | 1Inputs |
No. of Pins | 14Pins |
Logic Case Style | DIP |
Product Range | 74AC14 |
Logic IC Family | 74AC |
Supply Voltage Min | 2V |
RoHS Compliant | Yes |
IC, 74AC CMOS, 74AC14, DIP14, 6V | element14 |
Hex Inverter, Schmitt Trigger, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a 74AC14PC?
Additional datasheets, footprints and schematics for 74AC14PC are listed on our Part Details page. You can also find images and similar parts to 74AC14PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC14PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC14PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC14PC fall under?
The 74AC14PC is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AC14PC when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC14PC you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC14PC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AC14PC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 74AC14PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC14PC often in real-time on the comparison pages.
What if I can't find stock of 74AC14PC?
You can fill out our help required form which you can use to request a quote for 74AC14PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.