Status: | Active |
---|---|
Series: | 74AC138 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
31
in stock
|
Buy Now | |
Farnell
from US$0.34
|
25,596
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
2,684
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
199
in stock
|
Buy Now | |
EBV Elektronik
-
|
672
in stock
|
Buy Now | |
Avnet Silica
-
|
576
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now |
ICC reduced by 50% |
Demultiplexing capability |
Multiple input enable for easy expansion |
Active LOW mutually exclusive outputs |
Outputs source/sink 24 mA |
ACT138 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74AC138 |
---|---|
Compliance | Pb-free |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 8 |
IO Max (mA) | 24 |
Package Type | SOIC-16 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Decoder/Demultiplexer Single 3-to-8 16-Pin SOIC N Rail | Avnet America |
IC: digital | Transfer Multisort Elektronik |
Decoder/Demux Single 3-to-8 16-SOIC | RS |
1-Of-8 Decod/Demux Rohs Compliant: Yes |Onsemi 74AC138SC | Newark Electronics |
74AC Series 6 V SMT High-Speed 1-of-8 Decoder/Demultiplexer - SOIC-16 | Future Electronics |
IC, DECODERS/ENCODERS/MULTIPLEXERS/DEMUL | element14 |
Where can I find additional details, specifications and documents for a 74AC138SC?
Additional datasheets, footprints and schematics for 74AC138SC are listed on our Part Details page. You can also find images and similar parts to 74AC138SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC138SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC138SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC138SC fall under?
The 74AC138SC is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 74AC138SC when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC138SC you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC138SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AC138SC have stock available?
Authorised distributors including Farnell, Avnet America, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for 74AC138SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC138SC often in real-time on the comparison pages.
What if I can't find stock of 74AC138SC?
You can fill out our help required form which you can use to request a quote for 74AC138SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.