Logic Family / Base Number | 74AC138 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AC |
Logic IC Base Number | 74138, 7411138 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Applications | Data Transmission Systems Memory Decoders |
Logic Function Number | 7411138 |
Operating Temperature Range | -40°C to +85°C |
Ratio | 3 |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
LOGIC, 3-8 LINE DECOD/DMUX, 16SOIC | Farnell |
Logic, 3-8 Line Decod/Dmux, 16Soic | Newark Electronics |
3 to 8 Line Decoder/Demultiplexer SOIC16 | RS |
Where can I find additional details, specifications and documents for a 74AC11138D .?
Additional datasheets, footprints and schematics for 74AC11138D . are listed on our Part Details page. You can also find images and similar parts to 74AC11138D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC11138D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC11138D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC11138D . fall under?
The 74AC11138D . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to 74AC11138D . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC11138D . you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC11138D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AC11138D . have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for 74AC11138D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC11138D . often in real-time on the comparison pages.
What if I can't find stock of 74AC11138D .?
You can fill out our help required form which you can use to request a quote for 74AC11138D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.