Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | 74AC74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 5.4ns |
Frequency | 150MHz |
Output Current | 24mA |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AC |
Logic IC Base Number | 7474, 7411074 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7411074 |
Logic IC Function | Dual Positive Edge Triggered D-Type Flip-Flop with Clear and Preset |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a 74AC11074D?
Additional datasheets, footprints and schematics for 74AC11074D are listed on our Part Details page. You can also find images and similar parts to 74AC11074D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC11074D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC11074D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC11074D fall under?
The 74AC11074D is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74AC11074D when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC11074D you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC11074D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AC11074D have stock available?
There is no stock from authorised distributors for 74AC11074D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC11074D often in real-time on the comparison pages.
What if I can't find stock of 74AC11074D?
You can fill out our help required form which you can use to request a quote for 74AC11074D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.