Status: | Active |
---|---|
Series: | 74AC08 |
RoHS: | Compliant |
Prices starting from US$0.16
ICC reduced by 50% on 74AC only |
Outputs source/sink 24 mA |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74AC08 |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 5.5 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
74AC Series 2 to 6 V Surface Mount Quad 2 Input AND Gate - SOIC-14 | Future Electronics |
Quad 2-Input AND Gate SOIC14 | RS |
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R | Avnet Silica |
Logic And Gate, Quad, Soic-14, Full Reel | Newark Electronics |
AND GATE, QUAD, 2 I/P, NSOIC-14 | element14 |
Where can I find additional details, specifications and documents for a 74AC08SCX?
Additional datasheets, footprints and schematics for 74AC08SCX are listed on our Part Details page. You can also find images and similar parts to 74AC08SCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC08SCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC08SCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC08SCX fall under?
The 74AC08SCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74AC08SCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC08SCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC08SCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AC08SCX have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for 74AC08SCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC08SCX often in real-time on the comparison pages.
What if I can't find stock of 74AC08SCX?
You can fill out our help required form which you can use to request a quote for 74AC08SCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.