Status: | Active |
---|---|
Series: | 74AC04 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
565
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now |
ICC reduced by 50% on 74AC only |
Outputs source/sink 24 mA |
ACT04 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74AC04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 4 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
Inverter 6-Element CMOS 14-Pin SOIC | RS |
IC: digital | Transfer Multisort Elektronik |
Hex Inverter, Soic-14 | Newark Electronics |
74AC Series 6 V Surface Mount TTL-Compatible Inputs Hex Inverter - SOIC-14 | Future Electronics |
Inverter 6-Element CMOS 14-Pin SOIC N Rail | Avnet America |
IC, 74AC CMOS, SMD, 74AC04, SOIC14 | element14 |
Where can I find additional details, specifications and documents for a 74AC04SC?
Additional datasheets, footprints and schematics for 74AC04SC are listed on our Part Details page. You can also find images and similar parts to 74AC04SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC04SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC04SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC04SC fall under?
The 74AC04SC is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74AC04SC when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC04SC you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC04SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AC04SC have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 74AC04SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC04SC often in real-time on the comparison pages.
What if I can't find stock of 74AC04SC?
You can fill out our help required form which you can use to request a quote for 74AC04SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.